LAMBDA for hollow pin applications.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Conveyor Chain |
| Product Number | C2062LHPB |
| Product Name | Double Pitch Hollow Pin Conveyor LAMBDA® |
| Chain Types | Roller Chain |
| Features | Double Pitch Roller Chain |
| Chain Width | 0.5000 inch (12.7 mm) |
| Chain Pitch | 1.5 inch (38.1 mm) |