NEPTUNE® CHAIN
Double Pitch Conveyor Chain
NEPTUNE® chain resists corrosion when exposed to harsh outdoor environments, including seawater. The exclusive NEPTUNE surface treatment process gives the chain its unique matte grey color and provides a protective finish that is more corrosion resistant than Nickel-Plated chains. NEPTUNE chain has the same high maximum allowable load as our standard carbon steel roller chain.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Conveyor Chain |
| Product Number | C2060NEPRB |
| Product Name | Double Pitch Conveyor Chains |
| Chain Types | Roller Chain |
| Features | Double Pitch Roller Chain |
| Chain Width | 0.5000 inch (12.7 mm) |
| Chain Pitch | 1.5 inch (38.1 mm) |