LAMBDA for hollow pin applications.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Conveyor Chain |
| Product Number | C2052LHPB |
| Product Name | Double Pitch Hollow Pin Conveyor LAMBDA® |
| Chain Types | Roller Chain |
| Features | Double Pitch Roller Chain |
| Chain Width | 0.3750 inch (9.52 mm) |
| Chain Pitch | 1.25 inch (31.75 mm) |