U.S. Tsubaki Power Transmission, LLC Conveyor Series C2042-CNV

Description
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets. Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified. Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H. Dimensions O, O1 and G show actual hole diameter. All dimensions are nominal values and for reference only
Description
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets. Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified. Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H. Dimensions O, O1 and G show actual hole diameter. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Conveyor Series - C2042-CNV - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Conveyor Series
C2042-CNV
Conveyor Series C2042-CNV
These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets. Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified. Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H. Dimensions O, O1 and G show actual hole diameter. All dimensions are nominal values and for reference only

These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment.
Sprockets for RS and Double Pitch Roller Conveyor Chain.
There are special sprockets for RS and Double Pitch Roller Conveyor Chains. However, ANSI standard sprockets may be used if the roller is a standard small roller and the number of sprocket teeth is greater than 30. Contact us for details of special sprockets.

  • Attachments can be spaced as desired upon request. For even number of spacing, attachments will be fitted on pin link unless otherwise specified.
  • Spring clip type connecting links will be provided for CC2040 - CC2060H and CC2042 - CC2062H.
  • Dimensions O, O1 and G show actual hole diameter.

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Number C2042-CNV
Product Name Conveyor Series
Chain Types Roller Chain
Features Double Pitch Roller Chain
Chain Width 0.3120 inch (7.92 mm)
Chain Pitch 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chain With Straight Side Plates(B Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Types Roller Chain
Rollers Rollers
# of Strands Single; Double; Triple
View Details
Rexnord 10343036 Straight Running MatTop & TableTop Chains - 10343036 - RegalRexnord
Specs
Material KHT
Chain Width 12 inch (305 mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Lubricated Roller Chain -  - Diamond Chain Company
Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Types Roller Chain
Features O-ring Chain (optional feature); Self-lubricating
View Details
WhisperTrax™ - ID-MSG Chain - Span Tech LLC
Specs
Material Acetal; Stainless Steel (optional feature)
Chain Types Flat-top Chain
Rollers Rollerless
View Details