600 AS SERIES
AS Series chains are an excellent choice for drives requiring both corrosion resistance and high load capacity. Link plates are made of 304 stainless steel and the round parts are made of hardened 600 series stainless steel. Of all the stainless steel chains offered by U.S. Tsubaki, AS Series has the highest load capacity. Use where stainless steel is required by FDA regulations.
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Conveyor Chain |
| Product Number | C2040ASRB |
| Product Name | Double Pitch Conveyor Stainless Steel Chains |
| Material | Stainless Steel |
| Chain Types | Roller Chain |
| Features | Double Pitch Roller Chain |
| Chain Width | 0.3120 inch (7.92 mm) |