U.S. Tsubaki Power Transmission, LLC BL Series Leaf Chain BL1466

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
BL Series Leaf Chain - BL1466 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
BL Series Leaf Chain
BL1466
BL Series Leaf Chain BL1466
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number BL1466
Product Name BL Series Leaf Chain
ANSI Pitch 140 (1 3/4")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 474971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 175 lbs (79.37 kg)
View Details
S Type Steel Agricultural Chain with Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Steel / Hardened Steel
Chain Class / Application Agricultural Chain
ISO BS/DIN Pitch ISO 24 (38.10mm); >63.50
View Details
RS60 Roller Chains - 60-5CB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 60 (3/4")
Chain Pitch 0.7500 inch (19.05 mm)
Tensile Strength 49600 lbs (22494 kg)
View Details