U.S. Tsubaki Power Transmission, LLC Apron Conveyor Chain Assemblies Apron Conveyor Chain Assemblies - APRON STYLE - C

Description
Pan bottoms formed extra deep, well below the chain centerline. Extra Deep pans allow for higher capacity transports up steep slopes. Deep double beaded pans offer a rigid heavy duty platform allowing for greater conveyor widths. Optional outboard rollers available to carry heavier loads and reduce maintenance costs. Through rods and load deflection rails are options for the more extreme conditions. Ideal for heavy materials of various temperatures. PREMIUM TSUBAKI® APRON CONVEYOR CHAIN ASSEMBLIES Tsubaki maintains an industry leading portfolio of apron conveyor chain assemblies. Direct drop in replacements are available for virtually any bulk material OEM conveyor system. Tsubaki apron designs are uniquely engineered to mitigate leakage and in turn optimize throughput. Numerous standard and upgraded roller designs available, including numerous bearing types and/or lube ports. Conveyor apron assemblies are tailored based on the inclination of the system and the size, weight, fragility and temperature of the product being transferred. Full design and engineering resources are available to assist with proper selection, issue resolution and potential optimization/enhance ment. COMMON INDUSTRIES INDUSTRIAL MINERALS MINING CEMENT GRAIN FERTILIZER SUGAR PROCESSING
Description
Pan bottoms formed extra deep, well below the chain centerline. Extra Deep pans allow for higher capacity transports up steep slopes. Deep double beaded pans offer a rigid heavy duty platform allowing for greater conveyor widths. Optional outboard rollers available to carry heavier loads and reduce maintenance costs. Through rods and load deflection rails are options for the more extreme conditions. Ideal for heavy materials of various temperatures. PREMIUM TSUBAKI® APRON CONVEYOR CHAIN ASSEMBLIES Tsubaki maintains an industry leading portfolio of apron conveyor chain assemblies. Direct drop in replacements are available for virtually any bulk material OEM conveyor system. Tsubaki apron designs are uniquely engineered to mitigate leakage and in turn optimize throughput. Numerous standard and upgraded roller designs available, including numerous bearing types and/or lube ports. Conveyor apron assemblies are tailored based on the inclination of the system and the size, weight, fragility and temperature of the product being transferred. Full design and engineering resources are available to assist with proper selection, issue resolution and potential optimization/enhance ment. COMMON INDUSTRIES INDUSTRIAL MINERALS MINING CEMENT GRAIN FERTILIZER SUGAR PROCESSING

Suppliers

Company
Product
Description
Supplier Links
Pan bottoms formed extra deep, well below the chain centerline. Extra Deep pans allow for higher capacity transports up steep slopes. Deep double beaded pans offer a rigid heavy duty platform allowing for greater conveyor widths. Optional outboard rollers available to carry heavier loads and reduce maintenance costs. Through rods and load deflection rails are options for the more extreme conditions. Ideal for heavy materials of various temperatures. PREMIUM TSUBAKI® APRON CONVEYOR CHAIN ASSEMBLIES Tsubaki maintains an industry leading portfolio of apron conveyor chain assemblies. Direct drop in replacements are available for virtually any bulk material OEM conveyor system. Tsubaki apron designs are uniquely engineered to mitigate leakage and in turn optimize throughput. Numerous standard and upgraded roller designs available, including numerous bearing types and/or lube ports. Conveyor apron assemblies are tailored based on the inclination of the system and the size, weight, fragility and temperature of the product being transferred. Full design and engineering resources are available to assist with proper selection, issue resolution and potential optimization/enhance ment. COMMON INDUSTRIES INDUSTRIAL MINERALS MINING CEMENT GRAIN FERTILIZER SUGAR PROCESSING
  • Pan bottoms formed extra deep, well below the chain centerline.
  • Extra Deep pans allow for higher capacity transports up steep slopes.
  • Deep double beaded pans offer a rigid heavy duty platform allowing for greater conveyor widths.
  • Optional outboard rollers available to carry heavier loads and reduce maintenance costs.
  • Through rods and load deflection rails are options for the more extreme conditions.
  • Ideal for heavy materials of various temperatures.

PREMIUM TSUBAKI® APRON CONVEYOR CHAIN ASSEMBLIES

  • Tsubaki maintains an industry leading portfolio of apron conveyor chain assemblies.
  • Direct drop in replacements are available for virtually any bulk material OEM conveyor system.
  • Tsubaki apron designs are uniquely engineered to mitigate leakage and in turn optimize throughput.
  • Numerous standard and upgraded roller designs available, including numerous bearing types and/or lube ports.
  • Conveyor apron assemblies are tailored based on the inclination of the system and the size, weight, fragility and temperature of the product being transferred.
  • Full design and engineering resources are available to assist with proper selection, issue resolution and potential optimization/enhancement.

COMMON INDUSTRIES
INDUSTRIAL MINERALS
MINING
CEMENT
GRAIN
FERTILIZER
SUGAR PROCESSING

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Number Apron Conveyor Chain Assemblies - APRON STYLE - C
Product Name Apron Conveyor Chain Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Cast Detachable Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Types Detachable Chain
Rollers Rollerless
Chain Width 1.44 to 2.76 inch (36.5 to 70 mm)
View Details
Double Pitch Attachment Chain - C2050 D-1 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Chain Types Roller Chain
Features Attachment Chain; Double Pitch Roller Chain
Chain Width 0.3750 inch (9.52 mm)
View Details
Rexnord 1874SS-SGF2 SideGrip MatTop & TableTop Chains - 1874SS-SGF2 - RegalRexnord
Specs
Material Stainless Steel; SS
Chain Width 3.62 inch (92.07 mm)
Chain Pitch 1.5 inch (38.1 mm)
View Details
Welded Steel Conveyor Chain -  - Renold Plc.
Specs
Material Steel / Hardened Steel
Chain Types Welded Steel Chain
View Details