U.S. Tsubaki Power Transmission, LLC Single Pitch Conveyor Lambda Chain Attachment 80LKFRB

Description
Standard Single Pitch Conveyor LAMBDA® LAMBDA for conveyor applications. Operates in temperatures up to 302°F Cost-effective, lube-free conveyor chain for your operation A variety of attachments for industry specific applications Nickel-Plated Single Pitch Conveyor LAMBDA® LAMBDA for corrosion resistance in conveyor applications. Operates in temperatures up to 302°F Ideal for mildly corrosive environments Long-lasting and lube-free
Description
Standard Single Pitch Conveyor LAMBDA® LAMBDA for conveyor applications. Operates in temperatures up to 302°F Cost-effective, lube-free conveyor chain for your operation A variety of attachments for industry specific applications Nickel-Plated Single Pitch Conveyor LAMBDA® LAMBDA for corrosion resistance in conveyor applications. Operates in temperatures up to 302°F Ideal for mildly corrosive environments Long-lasting and lube-free

Suppliers

Company
Product
Description
Supplier Links
Single Pitch Conveyor Lambda Chain Attachment - 80LKFRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Single Pitch Conveyor Lambda Chain Attachment
80LKFRB
Single Pitch Conveyor Lambda Chain Attachment 80LKFRB
Standard Single Pitch Conveyor LAMBDA® LAMBDA for conveyor applications. Operates in temperatures up to 302°F Cost-effective, lube-free conveyor chain for your operation A variety of attachments for industry specific applications Nickel-Plated Single Pitch Conveyor LAMBDA® LAMBDA for corrosion resistance in conveyor applications. Operates in temperatures up to 302°F Ideal for mildly corrosive environments Long-lasting and lube-free

Standard Single Pitch Conveyor LAMBDA®
LAMBDA for conveyor applications.

  • Operates in temperatures up to 302°F
  • Cost-effective, lube-free conveyor chain for your operation
  • A variety of attachments for industry specific applications
    Nickel-Plated Single Pitch Conveyor LAMBDA®
    LAMBDA for corrosion resistance in conveyor applications.
  • Operates in temperatures up to 302°F
  • Ideal for mildly corrosive environments
  • Long-lasting and lube-free
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Number 80LKFRB
Product Name Single Pitch Conveyor Lambda Chain Attachment
Material Steel / Hardened Steel
Chain Types Roller Chain
Features Attachment Chain
Chain Width 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Pintel Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Steel / Hardened Steel
Chain Types Steel Pintle Chain
# of Strands Single
View Details
UltraLife™ Silent Conveyor Chain - CL150 - Ramsey Products Corporation
Specs
Rollers Rollerless
Guide Type Center Guide
Chain Width 6 inch (152 mm)
View Details
WhisperTrax™ - ST-RAS Chain - Span Tech LLC
Specs
Material Acetal; Stainless Steel (optional feature)
Chain Types Raised Chain
Rollers Rollerless
View Details
Double Pitch Attachment Chain - C2062H D-1 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Chain Types Roller Chain
Features Attachment Chain; Double Pitch Roller Chain
Chain Width 0.5000 inch (12.7 mm)
View Details