60HRB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
60HRB
Description
Single Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Single Strand
Suppliers
Heavy Series Chains
60HRB
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
60HRB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
60 (3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.1476 inch (3.75 mm)
Tensile Strength
175 lbs (79.32 kg)
View Details
Material
Stainless Steel; Stainless Steel
ISO BS/DIN Pitch
ISO 08 (12.70mm)
Chain Pitch
0.5000 inch (12.7 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Power Transmission Chain
ISO BS/DIN Pitch
ISO 40 (63.50mm)
Chain Pitch
2.5 to 4.5 inch (63.5 to 114 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
ANSI Pitch
60 (3/4")
Chain Pitch
0.7500 inch (19.05 mm)
Tensile Strength
39680 lbs (17995 kg)
View Details