U.S. Tsubaki Power Transmission, LLC Heavy Series Chains 60H-3CB

Description
Triple Strand
Description
Triple Strand

Suppliers

Company
Product
Description
Supplier Links
Heavy Series Chains - 60H-3CB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Heavy Series Chains
60H-3CB
Heavy Series Chains 60H-3CB
Triple Strand

Triple Strand

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 60H-3CB
Product Name Heavy Series Chains
ANSI Pitch 60 (3/4")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Roller Chains - 6125098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Rice Harvester Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
Chain Pitch 1.38 inch (35 mm)
Tensile Strength 5170 lbs (2345 kg)
View Details
Super Series Chains - 240-2SUPERCB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 240 (3")
Chain Pitch 3 inch (76.2 mm)
Tensile Strength 330700 lbs (149977 kg)
View Details