60H-2RB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
60H-2RB
Description
Double Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Double Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
60H-2RB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
60 (3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.1476 inch (3.75 mm)
Tensile Strength
175 lbs (79.32 kg)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Material
Cast Iron
Chain Pitch
1.63 inch (41.43 mm)
Maximum Allowable Load
1630 lbs (739 kg)
View Details
Material
Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch
ISO 12 (19.05mm)
Chain Pitch
0.7500 inch (19.05 mm)
View Details
Material
Steel / Hardened Steel
Chain Class / Application
Conveyor Chain; Power Transmission Chain
Features
O-ring Chain (optional feature)
View Details