LAMBDA for corrosion resistance
Note:
1. Drive and Conveyor series LAMBDA chains cannot be intercoupled or interchanged.
2. The heavy roller link plates on Drive Lambda slightly increase the width, which means Drive LAMBDA connecting links are required.
3. Connecting links for RSD80NP-LAMBDA to RSD140NP-LAMBDA have cottered pins.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Conveyor Chain |
| Product Number | 60-2NPLAMRB |
| Product Name | Nickel-Plated Double Strand Drive Lambda® Chains |
| Chain Types | Roller Chain |
| Chain Width | 0.4830 inch (12.27 mm) |
| Chain Pitch | 0.7500 inch (19.05 mm) |