U.S. Tsubaki Power Transmission, LLC RS37 Roller Chains 43RB

Description
RS Roller Chain Longer Wear Life U.S. Tsubaki Roller Chain lasts up to twice as long as our previous chain in many applications. Advanced technology allows us to combine the strength, durability, and reliability of a solid bushing with our patented lube groove on the inner surface of sizes RS80 through RS140. The solid bushings are precise round cylinders, which means better contact between the pin and bushing. The lube grooves hold oil where chain needs it most. The result is longer lasting chain.
Description
RS Roller Chain Longer Wear Life U.S. Tsubaki Roller Chain lasts up to twice as long as our previous chain in many applications. Advanced technology allows us to combine the strength, durability, and reliability of a solid bushing with our patented lube groove on the inner surface of sizes RS80 through RS140. The solid bushings are precise round cylinders, which means better contact between the pin and bushing. The lube grooves hold oil where chain needs it most. The result is longer lasting chain.

Suppliers

Company
Product
Description
Supplier Links
RS37 Roller Chains - 43RB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS37 Roller Chains
43RB
RS37 Roller Chains 43RB
RS Roller Chain Longer Wear Life U.S. Tsubaki Roller Chain lasts up to twice as long as our previous chain in many applications. Advanced technology allows us to combine the strength, durability, and reliability of a solid bushing with our patented lube groove on the inner surface of sizes RS80 through RS140. The solid bushings are precise round cylinders, which means better contact between the pin and bushing. The lube grooves hold oil where chain needs it most. The result is longer lasting chain.

RS Roller Chain
Longer Wear Life
U.S. Tsubaki Roller Chain lasts up to twice as long as our previous chain in many applications. Advanced technology allows us to combine the strength, durability, and reliability of a solid bushing with our patented lube groove on the inner surface of sizes RS80 through RS140. The solid bushings are precise round cylinders, which means better contact between the pin and bushing. The lube grooves hold oil where chain needs it most. The result is longer lasting chain.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 43RB
Product Name RS37 Roller Chains
Unlock Full Specs
to access all available technical data

Similar Products

Loading Chain(Skid Chain)For Automobile Manufacture -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
ISO BS/DIN Pitch >63.50
Chain Pitch 3.94 to 15.75 inch (100 to 400 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Roller Chains - 665298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Super-H Series Chains - 120-3HSUPERCB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 120 (1 1/2")
Chain Pitch 1.5 inch (38.1 mm)
Tensile Strength 132200 lbs (59955 kg)
View Details