U.S. Tsubaki Power Transmission, LLC Titan Chain ® 40TTRB

Description
Titan® series chain for harsh environments.
Description
Titan® series chain for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Titan Chain ® - 40TTRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Titan Chain ®
40TTRB
Titan Chain ® 40TTRB
Titan® series chain for harsh environments.

Titan® series chain for harsh environments.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 40TTRB
Product Name Titan Chain ®
Material Titan
ANSI Pitch 40 (1/2")
Chain Pitch 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Roller Chains - 7204230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
C Type Steel Agricultural Chain with Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Steel / Hardened Steel
Chain Class / Application Agricultural Chain
ISO BS/DIN Pitch ISO 24 (38.10mm)
View Details
RS120 Roller Chains - 120-2CB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 120 (1 1/2")
Chain Pitch 1.5 inch (38.1 mm)
Tensile Strength 74960 lbs (33995 kg)
View Details