Super Stainless™ chain combines the corrosion resistance of stainless steel with the strength of carbon steel. This chain offers a higher side-bar waist and greater fatigue strength, as well as hardened pins and bushings. The result is a 100% compliant ASME B29.1 roller chain made entirely of stainless steel.
Super Stainless™ chain is up to 6X stronger than ordinary stainless steel chain.
Ideal for applications involving:
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Conveyor Chain |
| Product Number | 40SUPERSSRB |
| Product Name | Super Stainless™ Chains |
| Material | Stainless Steel |
| Chain Types | Roller Chain |
| # of Strands | Single |
| Chain Width | 0.3120 inch (7.92 mm) |