U.S. Tsubaki Power Transmission, LLC RS Plastic Chain 40PK

Description
K Series (Heat Resistant Series) The U.S. Tsubaki "K" series is made of a resilient new engineering plastic which can withstand environments where temperatures reach 284°F. In contrast to plastic chains made of conventional plastic, this chain will not lose its valuable properties at high temperatures. K Series chain is clip-type construction and has a slightly longer pin. All dimensions are nominal values and for reference only
Description
K Series (Heat Resistant Series) The U.S. Tsubaki "K" series is made of a resilient new engineering plastic which can withstand environments where temperatures reach 284°F. In contrast to plastic chains made of conventional plastic, this chain will not lose its valuable properties at high temperatures. K Series chain is clip-type construction and has a slightly longer pin. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS Plastic Chain - 40PK - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS Plastic Chain
40PK
RS Plastic Chain 40PK
K Series (Heat Resistant Series) The U.S. Tsubaki "K" series is made of a resilient new engineering plastic which can withstand environments where temperatures reach 284°F. In contrast to plastic chains made of conventional plastic, this chain will not lose its valuable properties at high temperatures. K Series chain is clip-type construction and has a slightly longer pin. All dimensions are nominal values and for reference only

K Series (Heat Resistant Series)
The U.S. Tsubaki "K" series is made of a resilient new engineering plastic which can withstand environments where temperatures reach 284°F. In contrast to plastic chains made of conventional plastic, this chain will not lose its valuable properties at high temperatures.
K Series chain is clip-type construction and has a slightly longer pin.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 40PK
Product Name RS Plastic Chain
Material Acetal
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Chain(M Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 1.57 to 12.4 inch (40 to 315 mm)
Tensile Strength 4496 to 17984 lbs (2039 to 8156 kg)
View Details
0.167
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Hardened Steel; Steel, Galvanized
Chain Pitch 0.1670 inch (4.24 mm)
View Details
Roller Chains - 643628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
RS Roller Nickel-Plated Chains - 40-2NPRB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Material Steel / Hardened Steel
ANSI Pitch 40 (1/2")
Chain Pitch 0.5000 inch (12.7 mm)
View Details