U.S. Tsubaki Power Transmission, LLC RS Roller Stainless Steel Chains 40NSRB

Description
316 NS SERIES NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series. All dimensions are nominal values and for reference only
Description
316 NS SERIES NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS Roller Stainless Steel Chains - 40NSRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS Roller Stainless Steel Chains
40NSRB
RS Roller Stainless Steel Chains 40NSRB
316 NS SERIES NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series. All dimensions are nominal values and for reference only

316 NS SERIES
NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 40NSRB
Product Name RS Roller Stainless Steel Chains
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM110 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Roller Chains - 6125054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
Chain Pitch 0.3150 inch (8 mm)
# of Strands Single
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 32 (50.80mm)
Chain Pitch 0.3061 to 2 inch (7.77 to 50.8 mm)
View Details
Nickel-Plated Double Strand Drive Lambda® Chains - 40-2NPLAMRB - U.S. Tsubaki Power Transmission, LLC
Specs
Chain Class / Application Conveyor Chain
ANSI Pitch 40 (1/2")
Chain Pitch 0.5000 inch (12.7 mm)
View Details