U.S. Tsubaki Power Transmission, LLC RS Roller Nickel-Plated Chains 40NPRB

Description
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain All dimensions are nominal values and for reference only
Description
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS Roller Nickel-Plated Chains - 40NPRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS Roller Nickel-Plated Chains
40NPRB
RS Roller Nickel-Plated Chains 40NPRB
NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. RS Roller Chain All dimensions are nominal values and for reference only

NICKEL-PLATED CHAIN
Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments.
RS Roller Chain
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 40NPRB
Product Name RS Roller Nickel-Plated Chains
Material Steel / Hardened Steel
ANSI Pitch 40 (1/2")
Chain Pitch 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Chain H78A/H78B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 to 4 inch (66.27 to 102 mm)
Maximum Allowable Load 2200 to 2500 lbs (998 to 1134 kg)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Roller Chains - 7204170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 20 (31.75mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details
Super Series Chains - 240-3SUPERRB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 240 (3")
Chain Pitch 3 inch (76.2 mm)
Tensile Strength 496000 lbs (224943 kg)
View Details