U.S. Tsubaki Power Transmission, LLC RS Roller Stainless Steel Chains 35SSRB

Description
304 SS SERIES SS Series chains are made completely of 304 stainless steel. SS Series has an excellent resistance to corrosion & temperature extremes. It is generally considered non-magnetic, although some permeability can be found in these chains. This is caused by the cold working of the components during the manufacturing process. If more complete non-magnetic permeability is required, we suggest our NS Series. All dimensions are nominal values and for reference only
Description
304 SS SERIES SS Series chains are made completely of 304 stainless steel. SS Series has an excellent resistance to corrosion & temperature extremes. It is generally considered non-magnetic, although some permeability can be found in these chains. This is caused by the cold working of the components during the manufacturing process. If more complete non-magnetic permeability is required, we suggest our NS Series. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS Roller Stainless Steel Chains - 35SSRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS Roller Stainless Steel Chains
35SSRB
RS Roller Stainless Steel Chains 35SSRB
304 SS SERIES SS Series chains are made completely of 304 stainless steel. SS Series has an excellent resistance to corrosion & temperature extremes. It is generally considered non-magnetic, although some permeability can be found in these chains. This is caused by the cold working of the components during the manufacturing process. If more complete non-magnetic permeability is required, we suggest our NS Series. All dimensions are nominal values and for reference only

304 SS SERIES
SS Series chains are made completely of 304 stainless steel. SS Series has an excellent resistance to corrosion & temperature extremes. It is generally considered non-magnetic, although some permeability can be found in these chains. This is caused by the cold working of the components during the manufacturing process. If more complete non-magnetic permeability is required, we suggest our NS Series.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 35SSRB
Product Name RS Roller Stainless Steel Chains
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Clip pitch, Stainless Steel Roller Chain Type Connecting Link - A 6Y 7-25SCCL - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Roller Chains - 474981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Conveyor Chain(ZE Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
Chain Pitch 2 to 12 inch (50.8 to 305 mm)
View Details
Super-H Series Chains - 200HSUPERRB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 200 (2 1/2")
Chain Pitch 2.5 inch (63.5 mm)
Tensile Strength 134400 lbs (60952 kg)
View Details