U.S. Tsubaki Power Transmission, LLC RS Plastic Chain 35PE

Description
E Series (Electro-Conductive Series) The special plastic used in the "E" series is electro conductive and permits electrical charge. These chains are suitable for applications where there is electric noise, electric sparks, or where dust collects due to static electricity. Volume resistivity: 106Q*cm All dimensions are nominal values and for reference only
Description
E Series (Electro-Conductive Series) The special plastic used in the "E" series is electro conductive and permits electrical charge. These chains are suitable for applications where there is electric noise, electric sparks, or where dust collects due to static electricity. Volume resistivity: 106Q*cm All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS Plastic Chain - 35PE - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS Plastic Chain
35PE
RS Plastic Chain 35PE
E Series (Electro-Conductive Series) The special plastic used in the "E" series is electro conductive and permits electrical charge. These chains are suitable for applications where there is electric noise, electric sparks, or where dust collects due to static electricity. Volume resistivity: 106Q*cm All dimensions are nominal values and for reference only

E Series (Electro-Conductive Series)
The special plastic used in the "E" series is electro conductive and permits electrical charge. These chains are suitable for applications where there is electric noise, electric sparks, or where dust collects due to static electricity. Volume resistivity: 106Q*cm
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 35PE
Product Name RS Plastic Chain
ANSI Pitch 35 (3/8")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 7204293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM180 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
C Type Steel Agricultural Chain with Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Steel / Hardened Steel
Chain Class / Application Agricultural Chain
ISO BS/DIN Pitch ISO 24 (38.10mm)
View Details
Super Series Chains - 240-3SUPERRB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 240 (3")
Chain Pitch 3 inch (76.2 mm)
Tensile Strength 496000 lbs (224943 kg)
View Details