All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Roller Chain |
| Product Number | 35-3RB |
| Product Name | RS35 Roller Chains |
| ANSI Pitch | 35 (3/8") |
| Chain Pitch | 0.3750 inch (9.52 mm) |
| Tensile Strength | 7590 lbs (3442 kg) |