U.S. Tsubaki Power Transmission, LLC RS25 Roller Chains 25RB

Description
RS Roller Chain Longer Wear Life U.S. Tsubaki Roller Chain lasts up to twice as long as our previous chain in many applications. Advanced technology allows us to combine the strength, durability, and reliability of a solid bushing with our patented lube groove on the inner surface of sizes RS80 through RS140. The solid bushings are precise round cylinders, which means better contact between the pin and bushing. The lube grooves hold oil where chain needs it most. The result is longer lasting chain. Only two-pitch offset links are available.
Description
RS Roller Chain Longer Wear Life U.S. Tsubaki Roller Chain lasts up to twice as long as our previous chain in many applications. Advanced technology allows us to combine the strength, durability, and reliability of a solid bushing with our patented lube groove on the inner surface of sizes RS80 through RS140. The solid bushings are precise round cylinders, which means better contact between the pin and bushing. The lube grooves hold oil where chain needs it most. The result is longer lasting chain. Only two-pitch offset links are available.

Suppliers

Company
Product
Description
Supplier Links
RS25 Roller Chains - 25RB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS25 Roller Chains
25RB
RS25 Roller Chains 25RB
RS Roller Chain Longer Wear Life U.S. Tsubaki Roller Chain lasts up to twice as long as our previous chain in many applications. Advanced technology allows us to combine the strength, durability, and reliability of a solid bushing with our patented lube groove on the inner surface of sizes RS80 through RS140. The solid bushings are precise round cylinders, which means better contact between the pin and bushing. The lube grooves hold oil where chain needs it most. The result is longer lasting chain. Only two-pitch offset links are available.

RS Roller Chain
Longer Wear Life
U.S. Tsubaki Roller Chain lasts up to twice as long as our previous chain in many applications. Advanced technology allows us to combine the strength, durability, and reliability of a solid bushing with our patented lube groove on the inner surface of sizes RS80 through RS140. The solid bushings are precise round cylinders, which means better contact between the pin and bushing. The lube grooves hold oil where chain needs it most. The result is longer lasting chain. Only two-pitch offset links are available.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 25RB
Product Name RS25 Roller Chains
ANSI Pitch 25 (1/4")
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 1050 lbs (476 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Loading Chain For Automobile Industry -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
ISO BS/DIN Pitch >63.50
Chain Pitch 7.87 to 15.75 inch (200 to 400 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Roller Chains - 1463759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
RS60 Roller Chains - 60-3CB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 60 (3/4")
Chain Pitch 0.7500 inch (19.05 mm)
Tensile Strength 29760 lbs (13497 kg)
View Details