U.S. Tsubaki Power Transmission, LLC RS Roller Stainless Steel Chains 25NS-2RB

Description
316 NS SERIES NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series. All dimensions are nominal values and for reference only
Description
316 NS SERIES NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS Roller Stainless Steel Chains - 25NS-2RB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS Roller Stainless Steel Chains
25NS-2RB
RS Roller Stainless Steel Chains 25NS-2RB
316 NS SERIES NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series. All dimensions are nominal values and for reference only

316 NS SERIES
NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 25NS-2RB
Product Name RS Roller Stainless Steel Chains
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Conveyor Chain For Grain Machines With Attachment -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain; Engineering Steel Chain
ISO BS/DIN Pitch >63.50
Chain Pitch 2.61 to 4 inch (66.27 to 102 mm)
View Details
Roller Chains - 1463759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
Corrosion Resistant Nickel Plated Roller Chain -  - Renold Jeffrey
Specs
Rollers Rollers
# of Strands Single
View Details