U.S. Tsubaki Power Transmission, LLC RS-HT Series Chains 240HT-2RB

Description
HT Series HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.
Description
HT Series HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.

Suppliers

Company
Product
Description
Supplier Links
RS-HT Series Chains - 240HT-2RB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS-HT Series Chains
240HT-2RB
RS-HT Series Chains 240HT-2RB
HT Series HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.

HT Series
HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 240HT-2RB
Product Name RS-HT Series Chains
ANSI Pitch 240 (3")
Unlock Full Specs
to access all available technical data

Similar Products

0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Heavy Duty Series Cottered Type Roller Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
Chain Pitch 0.6250 to 2.5 inch (15.88 to 63.5 mm)
View Details
Roller Chains - 7204280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
RS Roller Stainless Steel Chains - 35TIT - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Material Titanium
ANSI Pitch 35 (3/8")
Chain Pitch 0.3750 inch (9.52 mm)
View Details