240HRB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
240HRB
Description
Single Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Single Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
240HRB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
240 (3")
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 10 (15.875mm)
Chain Pitch
0.6250 inch (15.88 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Polypropylene; Polypropylene
Chain Pitch
0.5000 inch (12.7 mm)
Tensile Strength
89 lbs (40.36 kg)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Material
Cast Iron
Chain Pitch
2.52 inch (64 mm)
Maximum Allowable Load
110 lbs (49.89 kg)
View Details
Chain Class / Application
Power Transmission Chain
Chain Pitch
0.3750 to 1.5 inch (9.53 to 38.1 mm)
Tensile Strength
? to 62944 lbs (? to 28546 kg)
View Details