240H-2RB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
240H-2RB
Description
Double Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Double Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
240H-2RB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
240 (3")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Material
Cast Iron
Chain Pitch
2.52 inch (64 mm)
Maximum Allowable Load
110 lbs (49.89 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Acetal; Acetal, Black
Chain Pitch
0.1227 inch (3.12 mm)
View Details
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 12 (19.05mm)
Chain Pitch
0.7500 inch (19.05 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
ANSI Pitch
200 (2 1/2")
Chain Pitch
2.5 inch (63.5 mm)
Tensile Strength
268900 lbs (121950 kg)
View Details