240H-2CB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
240H-2CB
Description
Double Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Double Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
240H-2CB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
240 (3")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Conveyor Chain
ISO BS/DIN Pitch
>63.50
Chain Pitch
9.84 inch (250 mm)
View Details
Material
Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch
ISO 08 (12.70mm)
Chain Pitch
0.5000 inch (12.7 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel, 300 Series
Chain Pitch
0.1669 inch (4.24 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
ANSI Pitch
100 (1 1/4")
Chain Pitch
1.25 inch (31.75 mm)
Tensile Strength
53000 lbs (24036 kg)
View Details