200HCB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
200HCB
Description
Single Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Single Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
200HCB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
200 (2 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.1476 inch (3.75 mm)
Tensile Strength
175 lbs (79.32 kg)
View Details
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 20 (31.75mm)
Chain Pitch
1.25 inch (31.75 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Material
Stainless Steel
Chain Class / Application
Engineering Steel Chain
Chain Pitch
2.61 to 4 inch (66.27 to 102 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Chain Class / Application
Conveyor Chain
ANSI Pitch
100 (1 1/4")
Chain Pitch
1.25 inch (31.75 mm)
View Details