160HCB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
160HCB
Description
Single Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Single Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
160HCB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
160 (2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Acetal; Acetal
Chain Pitch
0.3750 inch (9.52 mm)
Tensile Strength
136 lbs (61.68 kg)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Material
Cast Iron
Chain Pitch
2.61 inch (66.27 mm)
Maximum Allowable Load
1950 lbs (884 kg)
View Details
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 10 (15.875mm)
Chain Pitch
0.6250 inch (15.88 mm)
View Details
Chain Class / Application
Power Transmission Chain
Rollers
Rollers
Links
Straight Link
View Details