160H-3RB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
160H-3RB
Description
Triple Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Triple Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
160H-3RB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
160 (2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Stainless Steel
ISO BS/DIN Pitch
ISO 12 (19.05mm)
Chain Pitch
0.7500 inch (19.05 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Steel / Hardened Steel; Steel, Galvanized
Chain Pitch
0.2500 inch (6.35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Engineering Steel Chain
ISO BS/DIN Pitch
>63.50
Chain Pitch
9.84 to 19.69 inch (250 to 500 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
ANSI Pitch
180 (2 1/4")
Chain Pitch
2.25 inch (57.15 mm)
Tensile Strength
402400 lbs (182494 kg)
View Details