U.S. Tsubaki Power Transmission, LLC Single Strand Drive Lambda® Chains 140LAMRB

Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F High Temperature Lambda (as designated by KF) can operate at temperature of 446°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140
Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F High Temperature Lambda (as designated by KF) can operate at temperature of 446°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

Suppliers

Company
Product
Description
Supplier Links
Single Strand Drive Lambda® Chains - 140LAMRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Single Strand Drive Lambda® Chains
140LAMRB
Single Strand Drive Lambda® Chains 140LAMRB
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F High Temperature Lambda (as designated by KF) can operate at temperature of 446°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

LAMBDA for lube-free drive applications

  • Operates in temperatures up to 302°F
  • High Temperature Lambda (as designated by KF) can operate at temperature of 446°F
  • Same maximum allowable load as our standard RS chain
  • Available in sizes from RSD40 to RSD140
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 140LAMRB
Product Name Single Strand Drive Lambda® Chains
ANSI Pitch 140 (1 3/4")
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Series Cottered Type Roller Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 36 (57.15mm); ISO 40 (63.50mm); >63.50
Chain Pitch 0.6250 to 2.5 inch (15.88 to 63.5 mm)
View Details
Roller Chains - 6152775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 04 (6.35mm)
Chain Pitch 0.2500 inch (6.35 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Engineering Chain - Heavy Duty Steel Drag Chain - Renold Jeffrey
Specs
Chain Class / Application Engineering Steel Chain
# of Strands Single
View Details