140HRB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
140HRB
Description
Single Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Single Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
140HRB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
140 (1 3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Power Transmission Chain
ISO BS/DIN Pitch
ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 32 (50.80mm)
Chain Pitch
0.3061 to 2 inch (7.77 to 50.8 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.1476 inch (3.75 mm)
Tensile Strength
175 lbs (79.32 kg)
View Details
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 06 (9.525mm)
Chain Pitch
0.3750 inch (9.53 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Material
Steel / Hardened Steel
ANSI Pitch
50 (5/8")
Chain Pitch
0.6250 inch (15.87 mm)
View Details