U.S. Tsubaki Power Transmission, LLC No. 140 - 1 3/4" Pitch - QD® Sprockets 140E20

Description
No. 140, B Style, QD® All dimensions are nominal values and for reference only
Description
No. 140, B Style, QD® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 140 - 1 3/4
Wheeling, IL, United States
No. 140 - 1 3/4" Pitch - QD® Sprockets
140E20
No. 140 - 1 3/4" Pitch - QD® Sprockets 140E20
No. 140, B Style, QD® All dimensions are nominal values and for reference only

No. 140, B Style, QD®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 140E20
Product Name No. 140 - 1 3/4" Pitch - QD® Sprockets
Pitch 140 (1 3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 20
Bore 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
15 Teeth, 0.1875
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 15
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
No. 120 - 1 1/2
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type A (Hubless)
View Details