U.S. Tsubaki Power Transmission, LLC No. 140 - 1 3/4" Pitch - Plain Bore Sprockets 140B19

Description
No. 140, B Style, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 140, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 140 - 1 3/4
Wheeling, IL, United States
No. 140 - 1 3/4" Pitch - Plain Bore Sprockets
140B19
No. 140 - 1 3/4" Pitch - Plain Bore Sprockets 140B19
No. 140, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

No. 140, B Style, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 140B19
Product Name No. 140 - 1 3/4" Pitch - Plain Bore Sprockets
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side)
Number of Teeth 19
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 15 to 102
View Details
10 Teeth, .245
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 10
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2438-1AF - Aetna Bearing Company
Specs
Number of Teeth 11
Bore 0.6430 inch (16.33 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details