Stock Drive Products & Sterling Instrument - SDP/SI 10 Teeth, .245" Bore, 0.353 (SIZE 14) Pitch Plastic Ladder Chain Sprocket A 6M 8-141008

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 8-141008 is a 10-tooth plastic ladder chain sprocket with a 0.353 inch pitch, designed for use with ladder chains. It has a nominal pitch diameter of 1.14 inches, an outside diameter of 1.36 inches, a bore diameter of 0.245 inches, a hub width of 0.42 inches, and a hub length of 0.57 inches. The sprocket is made of acetal and is intended for use with 0.353 pitch ladder chains. The bore is sized for press fit on shafting with a straight knurl for maximum torque transmission.

Datasheet Summary
Powered by GS/AI

A 6M 8-141008 is a 10-tooth plastic ladder chain sprocket with a 0.353 inch pitch, designed for use with ladder chains. It has a nominal pitch diameter of 1.14 inches, an outside diameter of 1.36 inches, a bore diameter of 0.245 inches, a hub width of 0.42 inches, and a hub length of 0.57 inches. The sprocket is made of acetal and is intended for use with 0.353 pitch ladder chains. The bore is sized for press fit on shafting with a straight knurl for maximum torque transmission.

Suppliers

Company
Product
Description
Supplier Links
10 Teeth, .245
Hicksville, NY, United States
10 Teeth, .245" Bore, 0.353 (SIZE 14) Pitch Plastic Ladder Chain Sprocket
A 6M 8-141008
10 Teeth, .245" Bore, 0.353 (SIZE 14) Pitch Plastic Ladder Chain Sprocket A 6M 8-141008
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 8-141008
Product Name 10 Teeth, .245" Bore, 0.353 (SIZE 14) Pitch Plastic Ladder Chain Sprocket
Pitch 0.353 (SIZE 14)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 15 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 15
View Details
0.1227 Pitch, 24 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 24
View Details
27 Teeth, 0.3125
Specs
Pitch 0.353 (SIZE 17)
Material Metal
Number of Teeth 27
View Details
9 Teeth, 0.1875
Specs
Pitch 0.353 (SIZE 17)
Material Metal
Number of Teeth 9
View Details