U.S. Tsubaki Power Transmission, LLC No. 140 - 1 3/4" Pitch - QD® Sprockets 140F25

Description
No. 140, B Style, QD® All dimensions are nominal values and for reference only
Description
No. 140, B Style, QD® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 140 - 1 3/4
Wheeling, IL, United States
No. 140 - 1 3/4" Pitch - QD® Sprockets
140F25
No. 140 - 1 3/4" Pitch - QD® Sprockets 140F25
No. 140, B Style, QD® All dimensions are nominal values and for reference only

No. 140, B Style, QD®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 140F25
Product Name No. 140 - 1 3/4" Pitch - QD® Sprockets
Pitch 140 (1 3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 25
Bore 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 12 to 80
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 67
View Details
Roller Chain Sprockets - MST Series - 120Q14H - Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
View Details
Sprocket Number 111 - 111C1 2 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.760 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 12
View Details