U.S. Tsubaki Power Transmission, LLC Rollerless Chains 125CB

Description
Rollerless chains are ideal for tension linkage applications and are designed and manufactured to withstand continual wearing action.
Description
Rollerless chains are ideal for tension linkage applications and are designed and manufactured to withstand continual wearing action.

Suppliers

Company
Product
Description
Supplier Links
Rollerless Chains - 125CB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Rollerless Chains
125CB
Rollerless Chains 125CB
Rollerless chains are ideal for tension linkage applications and are designed and manufactured to withstand continual wearing action.

Rollerless chains are ideal for tension linkage applications and are designed and manufactured to withstand continual wearing action.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 125CB
Product Name Rollerless Chains
ANSI Pitch 120 (1 1/2")
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Chain(ZE Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
Chain Pitch 2 to 12 inch (50.8 to 305 mm)
View Details
Roller Chains - 1830862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 20 (31.75mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM220 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
RS Roller Stainless Steel Chains - 100SS-2RB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Material Stainless Steel
ANSI Pitch 100 (1 1/4")
Chain Pitch 1.25 inch (31.75 mm)
View Details