U.S. Tsubaki Power Transmission, LLC Single Strand Drive Lambda® Chains 120LAMRB

Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F High Temperature Lambda (as designated by KF) can operate at temperature of 446°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140
Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F High Temperature Lambda (as designated by KF) can operate at temperature of 446°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

Suppliers

Company
Product
Description
Supplier Links
Single Strand Drive Lambda® Chains - 120LAMRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Single Strand Drive Lambda® Chains
120LAMRB
Single Strand Drive Lambda® Chains 120LAMRB
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F High Temperature Lambda (as designated by KF) can operate at temperature of 446°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

LAMBDA for lube-free drive applications

  • Operates in temperatures up to 302°F
  • High Temperature Lambda (as designated by KF) can operate at temperature of 446°F
  • Same maximum allowable load as our standard RS chain
  • Available in sizes from RSD40 to RSD140
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 120LAMRB
Product Name Single Strand Drive Lambda® Chains
ANSI Pitch 120 (1 1/2")
Unlock Full Specs
to access all available technical data

Similar Products

Welded Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Pitch 2.61 to 4 inch (66.27 to 102 mm)
Maximum Allowable Load 2500 to 102 lbs (1134 to 46.08 kg)
# of Strands Single
View Details
Roller Chains - 665299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Single Strand Chain - 15 14 000 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Chain Class / Application Engineering Steel Chain
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details