U.S. Tsubaki Power Transmission, LLC FX Chains 120FXCB

Description
FX CHAINS U.S. Tsubaki FX chains feature excellent durability and flexibility for tough applications such as in concrete mixers, earth moving equipment, and mining machines. 1. FX chains are interchangeable with ASME/ANSI standard chains and can operate on the same ASME/ANSI standard sprocket. 2. Increased clearance between pins and bushings allows the chains to accommodate a 4 inch lateral side bow and an 8 degree twist per 4 feet of chain.
Description
FX CHAINS U.S. Tsubaki FX chains feature excellent durability and flexibility for tough applications such as in concrete mixers, earth moving equipment, and mining machines. 1. FX chains are interchangeable with ASME/ANSI standard chains and can operate on the same ASME/ANSI standard sprocket. 2. Increased clearance between pins and bushings allows the chains to accommodate a 4 inch lateral side bow and an 8 degree twist per 4 feet of chain.

Suppliers

Company
Product
Description
Supplier Links
FX Chains - 120FXCB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
FX Chains
120FXCB
FX Chains 120FXCB
FX CHAINS U.S. Tsubaki FX chains feature excellent durability and flexibility for tough applications such as in concrete mixers, earth moving equipment, and mining machines. 1. FX chains are interchangeable with ASME/ANSI standard chains and can operate on the same ASME/ANSI standard sprocket. 2. Increased clearance between pins and bushings allows the chains to accommodate a 4 inch lateral side bow and an 8 degree twist per 4 feet of chain.

FX CHAINS
U.S. Tsubaki FX chains feature excellent durability and flexibility for tough applications such as in concrete mixers, earth moving equipment, and mining machines.
1. FX chains are interchangeable with ASME/ANSI standard chains and can operate on the same ASME/ANSI standard sprocket.
2. Increased clearance between pins and bushings allows the chains to accommodate a 4 inch lateral side bow and an 8 degree twist per 4 feet of chain.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 120FXCB
Product Name FX Chains
ANSI Pitch 120 (1 1/2")
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Chain C102B-K2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 4 inch (102 mm)
Maximum Allowable Load 4000 lbs (1814 kg)
View Details
Roller Chains - 7204170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 20 (31.75mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Oilfield Chain -  - Renold Plc.
Specs
Chain Class / Application Oil Field Chain
Chain Pitch 1 to 3 inch (25.4 to 76.2 mm)
Tensile Strength ? to 319216 lbs (? to 144769 kg)
View Details