U.S. Tsubaki Power Transmission, LLC No. 120 - 1 1/2" Pitch - TAPER-LOCK® Sprockets 120BTL36

Description
No. 120, C Style, Taper-Lock® All dimensions are nominal values and for reference only
Description
No. 120, C Style, Taper-Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 120 - 1 1/2
Wheeling, IL, United States
No. 120 - 1 1/2" Pitch - TAPER-LOCK® Sprockets
120BTL36
No. 120 - 1 1/2" Pitch - TAPER-LOCK® Sprockets 120BTL36
No. 120, C Style, Taper-Lock® All dimensions are nominal values and for reference only

No. 120, C Style, Taper-Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 120BTL36
Product Name No. 120 - 1 1/2" Pitch - TAPER-LOCK® Sprockets
Pitch 120 (1 1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 36
Bore 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.35-2/No.35-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style QD Bushing
Number of Teeth 68 to 102
View Details
32 Teeth, 0.5
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 32
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Sprocket Number 131 - 131C9 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 9
View Details