A 6X 7-1420 is a 20-tooth sprocket for 0.1475-inch pitch roller chain, made from 300 series stainless steel with a clear passivated finish. It has a bore diameter of 0.1875 inch, an outside diameter of 0.995 inch, and a pitch diameter of 0.943 inch. The hub is configured with a 13/32 inch bore and uses a #4-40 set screw with a 0.040 inch tip diameter. The sprocket is designed for use with Ladder Chain A 6Y 8M375 and features a grooved hub for chain clearance.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6X 7-1420 |
| Product Name | 0.1475 Pitch, 20 Teeth, 0.1875" Bore, Metal roller chain sprocket |
| Pitch | Miniature (0.1475") |