U.S. Tsubaki Power Transmission, LLC Double Strand Drive Lambda® Chains 120-2LAMRB

Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140
Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

Suppliers

Company
Product
Description
Supplier Links
Double Strand Drive Lambda® Chains - 120-2LAMRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Double Strand Drive Lambda® Chains
120-2LAMRB
Double Strand Drive Lambda® Chains 120-2LAMRB
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

LAMBDA for lube-free drive applications

  • Operates in temperatures up to 302°F
  • Same maximum allowable load as our standard RS chain
  • Available in sizes from RSD40 to RSD140
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 120-2LAMRB
Product Name Double Strand Drive Lambda® Chains
ANSI Pitch 120 (1 1/2")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 474965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
Tensile Strength 175 lbs (79.32 kg)
View Details
Welded Straight Sidebar Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Engineering Steel Chain
Chain Pitch 2.61 to 6.05 inch (66.27 to 154 mm)
Tensile Strength 24054 to 85424 lbs (10909 to 38741 kg)
View Details
RS180 Roller Chains - 180RB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 180 (2 1/4")
Chain Pitch 2.25 inch (57.15 mm)
Tensile Strength 80480 lbs (36499 kg)
View Details