U.S. Tsubaki Power Transmission, LLC Sprocket Number 119RX 119RXC8

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 119RX - 119RXC8 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 119RX
119RXC8
Sprocket Number 119RX 119RXC8
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 119RXC8
Product Name Sprocket Number 119RX
Pitch 3.075 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 8
Bore 3.19 inch (81.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 41 (1/2")
Hub Style QD Bushing
Number of Teeth 15 to 112
View Details
0.1227 Pitch, 18 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 18
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
No. 120 - 1 1/2
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details