U.S. Tsubaki Power Transmission, LLC Sprocket Number 111 111C8

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 111 - 111C8 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 111
111C8
Sprocket Number 111 111C8
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 111C8
Product Name Sprocket Number 111
Pitch 4.760 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 8
Bore 4.44 inch (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
0.25 (#25) Pitch, 36 Teeth, 0.375
Specs
Pitch 25 (1/4")
Number of Teeth 36
Bore 0.3750 inch (9.52 mm)
View Details
48T, 25P Sprocket - 1475 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details