U.S. Tsubaki Power Transmission, LLC Sprocket Number 111 111C14

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 111 - 111C14 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 111
111C14
Sprocket Number 111 111C14
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 111C14
Product Name Sprocket Number 111
Pitch 4.760 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 14
Bore 5.44 inch (138 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.35 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
14 Teeth, 0.370
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 14
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2565-3AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details
No. 120 - 1 1/2
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details