A 6M 8-181412 is a 14-tooth ladder chain sprocket with a 0.286 pitch, designed for use with ladder chains. It has a nominal pitch diameter of 1.284 inches, an outer diameter of 1.47 inches, a bore of 3/8 inch, and a hub length of 0.50 inch. The sprocket is molded from acetal or black material, as specified for the series. The bore is sized for press fit, and a straight knurl on the shafting is recommended for maximum torque transmission.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 8-181412 |
| Product Name | 14 Teeth, 0.370" Bore, 0.286 (Size 18) Pitch ladder chain sprocket |
| Pitch | 0.286 (SIZE 18) |