U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Plain Bore Sprockets 100C80

Description
No. 100, C Style, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 100, C Style, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Plain Bore Sprockets
100C80
No. 100 - 1 1/4" Pitch - Plain Bore Sprockets 100C80
No. 100, C Style, 1.500" plain bore All dimensions are nominal values and for reference only

No. 100, C Style, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100C80
Product Name No. 100 - 1 1/4" Pitch - Plain Bore Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type C (Hub Both Sides)
Number of Teeth 80
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
Bore 0.3750 to 3.75 inch (9.52 to 95.25 mm)
View Details
16 Teeth, 0.3125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 16
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details
48T, 25P Sprocket - 1475 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details