U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets 100BTL54

Description
No. 100, B Style, Taper-Lock® All dimensions are nominal values and for reference only
Description
No. 100, B Style, Taper-Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets
100BTL54
No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets 100BTL54
No. 100, B Style, Taper-Lock® All dimensions are nominal values and for reference only

No. 100, B Style, Taper-Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100BTL54
Product Name No. 100 - 1 1/4" Pitch - TAPER-LOCK® Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 54
Bore 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style QD Bushing
Number of Teeth 11 to 80
View Details
.5 (#40) Pitch, 15 Teeth, 0.5
Specs
Pitch 40 (1/2")
Material Nylatron GS
Number of Teeth 15
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Single-Split-Taper-Bushed Sprockets - 120R19H - Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Hub Style Tapered Bushing
Number of Teeth 19
View Details