U.S. Tsubaki Power Transmission, LLC No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B18F-2C

Description
No. 100, B Style, 2.188" Finished Bore All dimensions are nominal values and for reference only
Description
No. 100, B Style, 2.188" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 100 - 1 1/4
Wheeling, IL, United States
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
100B18F-2C
No. 100 - 1 1/4" Pitch - Finished Bore Sprockets 100B18F-2C
No. 100, B Style, 2.188" Finished Bore All dimensions are nominal values and for reference only

No. 100, B Style, 2.188" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 100B18F-2C
Product Name No. 100 - 1 1/4" Pitch - Finished Bore Sprockets
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 18
Bore 2.19 inch (55.58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style QD Bushing
Number of Teeth 11 to 84
View Details
0.1227 Pitch, 36 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 36
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Sprocket Number 1273R - 1273RC8 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 12.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 8
View Details