Subminiature plastic roller chain sprocket with 36 teeth, 1/4 inch bore, and 0.1227 inch pitch, machined from black acetal resin. Features nonmagnetic, self-lubricating, and nonconducting properties. Has two spokes and a hub with outer diameter of 1.470 inches, root diameter of 1.340 inches, and center-to-center spacing of 1.312 inches. Bore size is designed for press fit on a 1/4 inch shaft.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-123608 |
| Product Name | 0.1227 Pitch, 36 Teeth, 1/4" Bore, Plastic roller chain sprocket |
| Pitch | Subminiature (<0.1475") |